Legrand Cable Grommets 0 980 94

Description
GROMMET DIAM MAX 13
Request a Quote
Description
GROMMET DIAM MAX 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 520753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
520753
Cable Grommets 520753
GROMMET DIAM MAX 13

GROMMET DIAM MAX 13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 520753
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details