A range of Legrand Mosaic German and International standard power sockets that ensures flexibility and diversity for all electrical installations.
Number of Gangs = 1
Colour = White
Switched = No
Socket Type = NEMA 5-15R
Mounting Style = Flush Mount
Current Rating = 15A
Voltage Rating = 125V ac
Material = Polycarbonate
Minimum Box Depth = 25.6mm
Overall Height = 45mm
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 190655 |
Power Type | AC Power Connector |