Legrand Cable Markers 0 378 43

Description
CABLE MARKER MEMOCAB R
Request a Quote
Description
CABLE MARKER MEMOCAB R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 1703744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
1703744
Cable Markers 1703744
CABLE MARKER MEMOCAB R

CABLE MARKER MEMOCAB R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 1703744
Product Name Cable Markers
Diameter 0.091 inch (2.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Split Sleeve Cable Marker - 88158 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.060 inch (1.52 mm)
View Details