Legrand Wall Boxes 0 355 23

Description
ATLANTIC 55 CUPBOARD
Request a Quote
Description
ATLANTIC 55 CUPBOARD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1760028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1760028
Wall Boxes 1760028
ATLANTIC 55 CUPBOARD

ATLANTIC 55 CUPBOARD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1760028
Product Name Wall Boxes
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details