The Lee Micro Damp Visco Snubber has been specifically designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches and pressure gauges as required by AS 5440. The Micro Damp operates at system pressures of up to 8,000 psid and is so small that it can be incorporated directly into the sensing port of a pressure transducer. The envelope is only 0.125 inches in diameter and 0.32 to 0.50 inches long, depending on the Lohm rate required. Twelve Lohm rates at offered from 11,200 to 313,000 Lohms, so the designer can properly size the restriction.
Lee Co. (The) | |
---|---|
Product Category | Flow Orifices and Flow Restrictors |
Product Name | Micro Damp Visco Snubber |