The High Pressure 250 H Bender Jet is a multi-orifice restrictor that is suitable for working pressure differentials up to 5,000 psi. Incorporating a high strength locking end, drilled screens, and all stainless steel construction, this high pressure component includes the advantages of a multi-orifice configuration such as a large minimum passage size to better resist clogging due to contamination and the reduced potential for cavitation due to the series orifices resulting in lower fluid velocities. The High Pressure 250 H Bender Jets are 100% bidirectionally flow tested to a ±5% flow tolerance and are available in a wide range of Lohm rates from 600 to 1,800 Lohms.
Lee Co. (The) | |
---|---|
Product Category | Flow Orifices and Flow Restrictors |
Product Name | High Pressure 250 H Bender Jet Restrictor |