Lee Co. (The) 855 Series Pressure Relief Valve

Description
This threadless, cartridge safety pressure relief valve is designed for installation into metal manifolds. The 8 mm relief valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention and eliminate the need for threads, O-rings, or secondary retainers. This direct-acting valve features all stainless steel construction including a high quality metal seat that delivers low leakage, repeatable cracking pressure, fast response time, low hysteresis, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Full Open Lohm Rate: 120 Lohms Maximum Working Pressure: 280 bar Relief Pressure Range: 100 to 550 kPa
Request a Quote Datasheet
Description
This threadless, cartridge safety pressure relief valve is designed for installation into metal manifolds. The 8 mm relief valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention and eliminate the need for threads, O-rings, or secondary retainers. This direct-acting valve features all stainless steel construction including a high quality metal seat that delivers low leakage, repeatable cracking pressure, fast response time, low hysteresis, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Full Open Lohm Rate: 120 Lohms Maximum Working Pressure: 280 bar Relief Pressure Range: 100 to 550 kPa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
855 Series Pressure Relief Valve -  - Lee Co. (The)
Westbrook, CT, USA
855 Series Pressure Relief Valve
855 Series Pressure Relief Valve
This threadless, cartridge safety pressure relief valve is designed for installation into metal manifolds. The 8 mm relief valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention and eliminate the need for threads, O-rings, or secondary retainers. This direct-acting valve features all stainless steel construction including a high quality metal seat that delivers low leakage, repeatable cracking pressure, fast response time, low hysteresis, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Full Open Lohm Rate: 120 Lohms Maximum Working Pressure: 280 bar Relief Pressure Range: 100 to 550 kPa

This threadless, cartridge safety pressure relief valve is designed for installation into metal manifolds. The 8 mm relief valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention and eliminate the need for threads, O-rings, or secondary retainers. This direct-acting valve features all stainless steel construction including a high quality metal seat that delivers low leakage, repeatable cracking pressure, fast response time, low hysteresis, and long life. The valve is 100% functionally tested to ensure performance.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: 7.95 mm
  • Full Open Lohm Rate: 120 Lohms
  • Maximum Working Pressure: 280 bar
  • Relief Pressure Range: 100 to 550 kPa
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 855 Series Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

558 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
187 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
187 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
LHL Series Latching 2-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details