Lee Co. (The) 855 Series Check Valve

Description
This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The check valve features The Lee Company’s field-proven locking end that provides secure retention without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat providing low leakage, repeatable cracking pressure, and long life. Models are available with an integral safety screen and ceramic ball. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Lohm Rate: As low as 75 Lohms Maximum Working Pressure: 280 Bar Valve Seat Type: Metal to Metal
Request a Quote Datasheet
Description
This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The check valve features The Lee Company’s field-proven locking end that provides secure retention without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat providing low leakage, repeatable cracking pressure, and long life. Models are available with an integral safety screen and ceramic ball. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Lohm Rate: As low as 75 Lohms Maximum Working Pressure: 280 Bar Valve Seat Type: Metal to Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
855 Series Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
855 Series Check Valve
855 Series Check Valve
This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The check valve features The Lee Company’s field-proven locking end that provides secure retention without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat providing low leakage, repeatable cracking pressure, and long life. Models are available with an integral safety screen and ceramic ball. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Lohm Rate: As low as 75 Lohms Maximum Working Pressure: 280 Bar Valve Seat Type: Metal to Metal

This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The check valve features The Lee Company’s field-proven locking end that provides secure retention without the need for threads, O-rings, or sealants. The valve features all stainless steel construction with a high quality metal seat providing low leakage, repeatable cracking pressure, and long life. Models are available with an integral safety screen and ceramic ball. The valve is 100% functionally tested to ensure performance.

Features

  • Mounting Configuration: Insert - Into Metal
  • Diameter: 7.95 mm
  • Lohm Rate: As low as 75 Lohms
  • Maximum Working Pressure: 280 Bar
  • Valve Seat Type: Metal to Metal
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 855 Series Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
855 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
281 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details