Lee Co. (The) 8 mm Insert Orifice for Gases

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Insert Orifice for Gases -  - Lee Co. (The)
Westbrook, CT, USA
8 mm Insert Orifice for Gases
8 mm Insert Orifice for Gases
The 8.0 mm Insert Orifice For Gases are self-retained, reliable, highly accurate flow restrictors. All Orifices are 100% flow tested on nitrogen to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. Constructed entirely of stainless steel the Insert Orifice is available in a wide range of Lohm rates. Integral safety screens are incorporated where the orifice diameter is 0.5mm (.020″) or below. Installation is simple using Lee’s field-proven controlled expansion principle which provides retention and creates a leak tight seal that prevents bypass leakage. Features 100% Flow Tested on Clean & Dry Nitrogen For Consistent Flow Performance Metered Flow Lohm Rate Tolerance: ±5% Screened Models Available Forward And Reverse Flow Configurations Innovative Locking End

The 8.0 mm Insert Orifice For Gases are self-retained, reliable, highly accurate flow restrictors. All Orifices are 100% flow tested on nitrogen to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. Constructed entirely of stainless steel the Insert Orifice is available in a wide range of Lohm rates. Integral safety screens are incorporated where the orifice diameter is 0.5mm (.020″) or below. Installation is simple using Lee’s field-proven controlled expansion principle which provides retention and creates a leak tight seal that prevents bypass leakage.

Features

  • 100% Flow Tested on Clean & Dry Nitrogen For Consistent Flow Performance
  • Metered Flow Lohm Rate Tolerance: ±5%
  • Screened Models Available
  • Forward And Reverse Flow Configurations
  • Innovative Locking End
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Flow Orifices and Flow Restrictors
Product Name 8 mm Insert Orifice for Gases
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products