Lee Co. (The) 500 Lo-Lohm Check Valve

Description
This miniature check valve is only 0.5 inches in diameter and 1.5 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 25 GPM. Features Diameter: 0.5 inches Lohm Rate: 12 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet
Description
This miniature check valve is only 0.5 inches in diameter and 1.5 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 25 GPM. Features Diameter: 0.5 inches Lohm Rate: 12 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Lo-Lohm Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
500 Lo-Lohm Check Valve
500 Lo-Lohm Check Valve
This miniature check valve is only 0.5 inches in diameter and 1.5 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 25 GPM. Features Diameter: 0.5 inches Lohm Rate: 12 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi

This miniature check valve is only 0.5 inches in diameter and 1.5 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 25 GPM.

Features

  • Diameter: 0.5 inches
  • Lohm Rate: 12 Lohms max
  • Operating Pressures: Up to 3000 psi
  • Leakage: 1 drop / hour at 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 500 Lo-Lohm Check Valve
Valve Type Check; Poppet-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details