Lee Co. (The) 500 Hi-Q Insert Check Valve

Description
This high flow check valve is only 0.500 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM. Features Diameter: 0.5 inches Lohm Rate: 14 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi
Request a Quote Datasheet
Description
This high flow check valve is only 0.500 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM. Features Diameter: 0.5 inches Lohm Rate: 14 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
500 Hi-Q Insert Check Valve
500 Hi-Q Insert Check Valve
This high flow check valve is only 0.500 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM. Features Diameter: 0.5 inches Lohm Rate: 14 Lohms max Operating Pressures: Up to 4000 psi Leakage: 1 drop / hour at 4000 psi

This high flow check valve is only 0.500 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM.

Features

  • Diameter: 0.5 inches
  • Lohm Rate: 14 Lohms max
  • Operating Pressures: Up to 4000 psi
  • Leakage: 1 drop / hour at 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 500 Hi-Q Insert Check Valve
Valve Type Check; Poppet-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
375 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
HI-Q Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves | High Flow Relief Valves
Valve Size 1.00 inch (25.40 mm)
View Details