Lee Co. (The) 500 Hi-Q Check Valve

Description
This cartridge-style check valve is only 0.483 inches in diameter and .76 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM. Features Diameter: 0.5 inches Lohm Rate: 14 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet
Description
This cartridge-style check valve is only 0.483 inches in diameter and .76 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM. Features Diameter: 0.5 inches Lohm Rate: 14 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Hi-Q Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
500 Hi-Q Check Valve
500 Hi-Q Check Valve
This cartridge-style check valve is only 0.483 inches in diameter and .76 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM. Features Diameter: 0.5 inches Lohm Rate: 14 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi

This cartridge-style check valve is only 0.483 inches in diameter and .76 inches in length. Its unique design maximizes the free flow in a very short, compact package.. The valve is ideal for applications with flow rates up to 22 GPM.

Features

  • Diameter: 0.5 inches
  • Lohm Rate: 14 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 1 drop / hour at 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 500 Hi-Q Check Valve
Valve Type Check; Poppet-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

High Speed In-Line Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Speed Solenoid Valves
Maximum Pressure 800.00 psi (563 m H2O)
View Details
400 Bar Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.23 inch (5.94 mm)
Maximum Pressure 5801.47 psi (4083 m H2O)
View Details
LHL Series Latching 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details
6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details