Lee 43 Series Visco Jets are multi-orifice restrictors in a cartridge style body and offer the highest standard restrictions up to 2.2 million Lohms. The 43 Series Visco Jets incorporate slots and spin chambers to form a complex fluid passage which provides a reasonable degree of viscosity compensation without the use of any moving parts. In addition, the multi-orifice configuration provides a greater minimum passage for a given restriction and is better suited to handle much higher levels of contamination. Also, the fluid velocity is reduced by the series of restrictions, thus reducing the chances of cavitation. With robust screens protecting for bidirectional flow, Lee 43 Series Visco Jets are available calibrated to ±5% or ±10% tolerance and are offered in a wide range of Lohm rates from 5,000 to 2,200,000 Lohms.
Features
Multi-orifice restrictor with a large minimum passage size for increased resistance to clogging from contamination
Multiple orifices in series reduces the possibility of cavitation
Offers some of the highest standard restrictions up to 2.2 million Lohms (~0.0005)
Lee 43 Series Visco Jets are multi-orifice restrictors in a cartridge style body and offer the highest standard restrictions up to 2.2 million Lohms. The 43 Series Visco Jets incorporate slots and spin chambers to form a complex fluid passage which provides a reasonable degree of viscosity compensation without the use of any moving parts. In addition, the multi-orifice configuration provides a greater minimum passage for a given restriction and is better suited to handle much higher levels of contamination. Also, the fluid velocity is reduced by the series of restrictions, thus reducing the chances of cavitation. With robust screens protecting for bidirectional flow, Lee 43 Series Visco Jets are available calibrated to ±5% or ±10% tolerance and are offered in a wide range of Lohm rates from 5,000 to 2,200,000 Lohms.
Features
- Multi-orifice restrictor with a large minimum passage size for increased resistance to clogging from contamination
- Multiple orifices in series reduces the possibility of cavitation
- Offers some of the highest standard restrictions up to 2.2 million Lohms (~0.0005)