Lee Co. (The) 375 Lo-Lohm Check Valve

Description
This miniature check valve is only 0.375 inches in diameter and 1.2 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 12 GPM. Features Diameter: 0.375 inches Lohm Rate: 24 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet
Description
This miniature check valve is only 0.375 inches in diameter and 1.2 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 12 GPM. Features Diameter: 0.375 inches Lohm Rate: 24 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Lo-Lohm Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 Lo-Lohm Check Valve
375 Lo-Lohm Check Valve
This miniature check valve is only 0.375 inches in diameter and 1.2 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 12 GPM. Features Diameter: 0.375 inches Lohm Rate: 24 Lohms max Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi

This miniature check valve is only 0.375 inches in diameter and 1.2 inches in length. This valve features a poppet-style design to maximize the free flow in one direction and prevent flow in the other direction. It is ideal for applications with flow rates up to 12 GPM.

Features

  • Diameter: 0.375 inches
  • Lohm Rate: 24 Lohms max
  • Operating Pressures: Up to 3000 psi
  • Leakage: 1 drop / hour at 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Lo-Lohm Check Valve
Valve Type Check; Poppet-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
1000 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
250 High Pressure TRI Thermal Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Thermal Relief Valves | High Pressure Relief Valves
Valve Size 0.25 inch (6.35 mm)
View Details