Lee Co. (The) 1000 Hi-Q Check Valve

Description
This cartridge-style check valve is only 0.989 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package. It is ideal for applications with flow rates up to 80 GPM. Features Diameter: 1 inch Lohm Rate: 3.5 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet
Description
This cartridge-style check valve is only 0.989 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package. It is ideal for applications with flow rates up to 80 GPM. Features Diameter: 1 inch Lohm Rate: 3.5 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Hi-Q Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
1000 Hi-Q Check Valve
1000 Hi-Q Check Valve
This cartridge-style check valve is only 0.989 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package. It is ideal for applications with flow rates up to 80 GPM. Features Diameter: 1 inch Lohm Rate: 3.5 Lohms max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi

This cartridge-style check valve is only 0.989 inches in diameter and 1.1 inches in length. Its unique design maximizes the free flow in a very short, compact package. It is ideal for applications with flow rates up to 80 GPM.

Features

  • Diameter: 1 inch
  • Lohm Rate: 3.5 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 1 drop / hour at 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 1000 Hi-Q Check Valve
Valve Type Check; Poppet-Style Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
375 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details
Field Serviceable Check Valves -  - Lee Co. (The)
Specs
Valve Type Check; Field Serviceable Check Valves
Maximum Pressure 1500.00 psi (1056 m H2O)
View Details
2.5 mm 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details