Lee Co. (The) 281 Zero-Leak Detented Shuttle Valve

Description
This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 7.2 GPM and is rated for operating pressures up to 4000 psid. Features Type: Zero-Leak Detented Diameter: 0.281 inches Lohm Rate: 130 Lohms max. Maximum Working Pressure: Up to 4000 psi
Request a Quote Datasheet
Description
This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 7.2 GPM and is rated for operating pressures up to 4000 psid. Features Type: Zero-Leak Detented Diameter: 0.281 inches Lohm Rate: 130 Lohms max. Maximum Working Pressure: Up to 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
281 Zero-Leak Detented Shuttle Valve
281 Zero-Leak Detented Shuttle Valve
This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 7.2 GPM and is rated for operating pressures up to 4000 psid. Features Type: Zero-Leak Detented Diameter: 0.281 inches Lohm Rate: 130 Lohms max. Maximum Working Pressure: Up to 4000 psi

This miniature shuttle valve incorporates a polyimide valve seat to create a leak tight seal when tested on nitrogen. It incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. This valve is ideal for applications with flow rates up to 7.2 GPM and is rated for operating pressures up to 4000 psid.

Features

  • Type: Zero-Leak Detented
  • Diameter: 0.281 inches
  • Lohm Rate: 130 Lohms max.
  • Maximum Working Pressure: Up to 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 Zero-Leak Detented Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
High Flow 2-Way Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Flow Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Integrated Orifice Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
500 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details