Lee Co. (The) 250 Extreme Environment Check Valve

Description
This zero-leak check valve is only 0.25 inches in diameter and 1.2 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.25 inches Lohm Rate: 230 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid
Request a Quote
Description
This zero-leak check valve is only 0.25 inches in diameter and 1.2 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.25 inches Lohm Rate: 230 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 Extreme Environment Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
250 Extreme Environment Check Valve
250 Extreme Environment Check Valve
This zero-leak check valve is only 0.25 inches in diameter and 1.2 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.25 inches Lohm Rate: 230 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid

This zero-leak check valve is only 0.25 inches in diameter and 1.2 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available.

Features

  • Diameter: 0.25 inches
  • Lohm Rate: 230 Lohms max
  • Operating Pressures: Up to 15,000 psi
  • Leakage: 0 bubbles / minute at 500-15,000 psid
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 250 Extreme Environment Check Valve
Valve Type Check; Extreme Environment Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

400 Bar Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.23 inch (5.94 mm)
Maximum Pressure 5801.47 psi (4083 m H2O)
View Details
HI-Q Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves | High Flow Relief Valves
Valve Size 1.00 inch (25.40 mm)
View Details
250 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
375 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details