Lee Co. (The) 2.5 mm Insert Orifice For Liquids

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm Insert Orifice For Liquids -  - Lee Co. (The)
Westbrook, CT, USA
2.5 mm Insert Orifice For Liquids
2.5 mm Insert Orifice For Liquids
The 2.5mm Insert Orifice For Liquids is the smallest, self-retained restrictor available, allowing designers to save space and weight. This orifice is 100% flow tested on distilled water to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. Constructed entirely of stainless steel the Insert Orifice is available in a wide range of Lohm rates. Integral safety screens are incorporated where the orifice diameter is 0.5mm (.020″) or below. Installation is simple using Lee’s field-proven controlled expansion principle which provides retention and creates a leak tight seal that prevents bypass leakage. Features 100% Flow Tested on Distilled Water For Consistent Flow Performance Metered Flow Lohm Rate Tolerance: ±5% Screened Models Available Forward And Reverse Flow Configurations Innovative Locking End

The 2.5mm Insert Orifice For Liquids is the smallest, self-retained restrictor available, allowing designers to save space and weight. This orifice is 100% flow tested on distilled water to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. Constructed entirely of stainless steel the Insert Orifice is available in a wide range of Lohm rates. Integral safety screens are incorporated where the orifice diameter is 0.5mm (.020″) or below. Installation is simple using Lee’s field-proven controlled expansion principle which provides retention and creates a leak tight seal that prevents bypass leakage.

Features

  • 100% Flow Tested on Distilled Water For Consistent Flow Performance
  • Metered Flow Lohm Rate Tolerance: ±5%
  • Screened Models Available
  • Forward And Reverse Flow Configurations
  • Innovative Locking End
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Flow Orifices and Flow Restrictors
Product Name 2.5 mm Insert Orifice For Liquids
Flow Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products