Lee Co. (The) 2.5 mm Brass Press-in Orifice For Gases

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm Brass Press-in Orifice For Gases -  - Lee Co. (The)
Westbrook, CT, USA
2.5 mm Brass Press-in Orifice For Gases
2.5 mm Brass Press-in Orifice For Gases
The 2.5mm Brass Press-in Orifice For Gases are reliable, highly accurate flow restrictors specifically designed for installation into plastic housings and fittings and are intended for use on gases only. They are constructed from C36000 Brass and are often used for oxygen service. Their unique barbed design provides easy “press-in” installation ensuring retention and prevents any by-pass leakage around the part. These orifices are 2.5 mm in diameter and fit in many common plastic fittings. This orifice is 100% flow tested on nitrogen to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. These press-in orifices are available in a wide range of standard Lohm rates. Features 100% Flow Tested on Clean & Dry Nitrogen For Consistent Flow Performance Metered Flow Lohm Rate Tolerance: ±5% Forward And Reverse Flow Configurations Unique Barbed Design for Installation into Plastic

The 2.5mm Brass Press-in Orifice For Gases are reliable, highly accurate flow restrictors specifically designed for installation into plastic housings and fittings and are intended for use on gases only. They are constructed from C36000 Brass and are often used for oxygen service. Their unique barbed design provides easy “press-in” installation ensuring retention and prevents any by-pass leakage around the part. These orifices are 2.5 mm in diameter and fit in many common plastic fittings. This orifice is 100% flow tested on nitrogen to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. These press-in orifices are available in a wide range of standard Lohm rates.

Features

  • 100% Flow Tested on Clean & Dry Nitrogen For Consistent Flow Performance
  • Metered Flow Lohm Rate Tolerance: ±5%
  • Forward And Reverse Flow Configurations
  • Unique Barbed Design for Installation into Plastic
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Flow Orifices and Flow Restrictors
Product Name 2.5 mm Brass Press-in Orifice For Gases
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products