Lee Co. (The) 2.5 mm 303 Stainless Steel Press-in Orifice For Liquids

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm 303 Stainless Steel Press-in Orifice For Liquids -  - Lee Co. (The)
Westbrook, CT, USA
2.5 mm 303 Stainless Steel Press-in Orifice For Liquids
2.5 mm 303 Stainless Steel Press-in Orifice For Liquids
The 2.5mm 303 Stainless Steel Press-in Orifice For Liquids are reliable, highly accurate flow restrictors specifically designed for installation into plastic housings and fittings. Their unique barbed design provides easy “press-in” installation ensuring retention and prevents any by-pass leakage around the part. These orifices are 2.5 mm in diameter and fit in many common plastic fittings. Their all 303 stainless steel constriction provides compatibility with a wide range of fluids and gases. This orifice is 100% flow tested on distilled water to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. These press-in orifices are available in a wide range of standard Lohm rates. Features 100% Flow Tested on Distilled Water For Consistent Flow Performance Metered Flow Lohm Rate Tolerance: ±5% Forward And Reverse Flow Configurations Unique Barbed Design for Installation into Plastic

The 2.5mm 303 Stainless Steel Press-in Orifice For Liquids are reliable, highly accurate flow restrictors specifically designed for installation into plastic housings and fittings. Their unique barbed design provides easy “press-in” installation ensuring retention and prevents any by-pass leakage around the part. These orifices are 2.5 mm in diameter and fit in many common plastic fittings. Their all 303 stainless steel constriction provides compatibility with a wide range of fluids and gases. This orifice is 100% flow tested on distilled water to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are available as specials. To further increase accuracy, orifices are tested in the direction of use. These press-in orifices are available in a wide range of standard Lohm rates.

Features

  • 100% Flow Tested on Distilled Water For Consistent Flow Performance
  • Metered Flow Lohm Rate Tolerance: ±5%
  • Forward And Reverse Flow Configurations
  • Unique Barbed Design for Installation into Plastic
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Flow Orifices and Flow Restrictors
Product Name 2.5 mm 303 Stainless Steel Press-in Orifice For Liquids
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products