Lee Co. (The) 187 Zero-Leak Check Valve

Description
This miniature, zero-leak check valve is only 0.187 inches in diameter and 0.63 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 0.8 GPM. An integral safety screen is available for increased protection against contamination. Features Diameter: 0.187 inches Lohm Rate: 400 Lohms max Operating Pressures: Up to 3000 psi Leakage: 0 bubbles / minute
Request a Quote Datasheet
Description
This miniature, zero-leak check valve is only 0.187 inches in diameter and 0.63 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 0.8 GPM. An integral safety screen is available for increased protection against contamination. Features Diameter: 0.187 inches Lohm Rate: 400 Lohms max Operating Pressures: Up to 3000 psi Leakage: 0 bubbles / minute
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Zero-Leak Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 Zero-Leak Check Valve
187 Zero-Leak Check Valve
This miniature, zero-leak check valve is only 0.187 inches in diameter and 0.63 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 0.8 GPM. An integral safety screen is available for increased protection against contamination. Features Diameter: 0.187 inches Lohm Rate: 400 Lohms max Operating Pressures: Up to 3000 psi Leakage: 0 bubbles / minute

This miniature, zero-leak check valve is only 0.187 inches in diameter and 0.63 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 0.8 GPM. An integral safety screen is available for increased protection against contamination.

Features

  • Diameter: 0.187 inches
  • Lohm Rate: 400 Lohms max
  • Operating Pressures: Up to 3000 psi
  • Leakage: 0 bubbles / minute
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Zero-Leak Check Valve
Valve Type Check; Zero-Leak Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

281 Screened Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
8 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
500 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details