The 187 Jet is a small, economical, and accurate single orifice restrictor. Each Jet contains a calibrated orifice, two matched safety screens so you can flow in both directions, and the reliable locking and sealing device adapted from Lee Plugs, which has been accepted for years as the best way to seal drilled holes. Quick and easy installation eliminates costly assemblies, seals, threads, flow testing and filter design. The Lee Company 100% flow tests all Lee Jets to two standard tolerances, +/-2% and +/-5%. With a maximum working pressure of 3000 PSID, 187 Lee Jets are available in a wide range of Lohm rates from 800 to 30,000 Lohms.
Features
Simple, economical, single orifice restrictor in compact 0.187” diameter body
100% bidirectional flow test with a wide range of Lohm rates from 800 to 30,000 Lohms
Two matched screens to protect the orifice for bidirectional flow
The 187 Jet is a small, economical, and accurate single orifice restrictor. Each Jet contains a calibrated orifice, two matched safety screens so you can flow in both directions, and the reliable locking and sealing device adapted from Lee Plugs, which has been accepted for years as the best way to seal drilled holes. Quick and easy installation eliminates costly assemblies, seals, threads, flow testing and filter design. The Lee Company 100% flow tests all Lee Jets to two standard tolerances, +/-2% and +/-5%. With a maximum working pressure of 3000 PSID, 187 Lee Jets are available in a wide range of Lohm rates from 800 to 30,000 Lohms.
Features
- Simple, economical, single orifice restrictor in compact 0.187” diameter body
- 100% bidirectional flow test with a wide range of Lohm rates from 800 to 30,000 Lohms
- Two matched screens to protect the orifice for bidirectional flow