Lee Co. (The) 187 High Pressure Spring-Biased Shuttle Valve

Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 1.3 GPM. Integral safety screens are included for added protection against rogue contamination or debris. Features Type: Spring-Biased Diameter: 0.187 inches Lohm Rate: 700 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet
Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 1.3 GPM. Integral safety screens are included for added protection against rogue contamination or debris. Features Type: Spring-Biased Diameter: 0.187 inches Lohm Rate: 700 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 High Pressure Spring-Biased Shuttle Valve
187 High Pressure Spring-Biased Shuttle Valve
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 1.3 GPM. Integral safety screens are included for added protection against rogue contamination or debris. Features Type: Spring-Biased Diameter: 0.187 inches Lohm Rate: 700 Lohms max. Maximum Working Pressure: Up to 5000 psi

The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 1.3 GPM. Integral safety screens are included for added protection against rogue contamination or debris.

Features

  • Type: Spring-Biased
  • Diameter: 0.187 inches
  • Lohm Rate: 700 Lohms max.
  • Maximum Working Pressure: Up to 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 High Pressure Spring-Biased Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details
375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
2.5 mm 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
832 Series Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details