Lee Co. (The) 187 High Pressure Check Valve

Description
This miniature, high pressure check valve is only 0.187 inches in diameter and 0.82 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 1.5 GPM. An integral safety screen is available. Features Diameter: 0.187 inches Lohm Rate: 210 Lohms max Operating Pressures: Up to 8000 psi Leakage: 1 drop / hour at 8000 psi
Request a Quote Datasheet
Description
This miniature, high pressure check valve is only 0.187 inches in diameter and 0.82 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 1.5 GPM. An integral safety screen is available. Features Diameter: 0.187 inches Lohm Rate: 210 Lohms max Operating Pressures: Up to 8000 psi Leakage: 1 drop / hour at 8000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 High Pressure Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 High Pressure Check Valve
187 High Pressure Check Valve
This miniature, high pressure check valve is only 0.187 inches in diameter and 0.82 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 1.5 GPM. An integral safety screen is available. Features Diameter: 0.187 inches Lohm Rate: 210 Lohms max Operating Pressures: Up to 8000 psi Leakage: 1 drop / hour at 8000 psi

This miniature, high pressure check valve is only 0.187 inches in diameter and 0.82 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 1.5 GPM. An integral safety screen is available.

Features

  • Diameter: 0.187 inches
  • Lohm Rate: 210 Lohms max
  • Operating Pressures: Up to 8000 psi
  • Leakage: 1 drop / hour at 8000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 High Pressure Check Valve
Valve Type Check; High Pressure Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
187 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details