Lee Co. (The) 187 Extreme Environment Check Valve

Description
This zero-leak check valve is only 0.187 inches in diameter and 0.9 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.187 inches Lohm Rate: 500 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid
Request a Quote
Description
This zero-leak check valve is only 0.187 inches in diameter and 0.9 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.187 inches Lohm Rate: 500 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
187 Extreme Environment Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 Extreme Environment Check Valve
187 Extreme Environment Check Valve
This zero-leak check valve is only 0.187 inches in diameter and 0.9 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.187 inches Lohm Rate: 500 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid

This zero-leak check valve is only 0.187 inches in diameter and 0.9 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available.

Features

  • Diameter: 0.187 inches
  • Lohm Rate: 500 Lohms max
  • Operating Pressures: Up to 15,000 psi
  • Leakage: 0 bubbles / minute at 500-15,000 psid
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Extreme Environment Check Valve
Valve Type Check; Extreme Environment Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
558 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
156 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.16 inch (3.96 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details