Lee Spring Company 90° Torsion Spring TSP-780

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .560 in, with a leg length from the centre of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .343 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .560 in, with a leg length from the centre of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .343 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-780 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-780
90° Torsion Spring TSP-780
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .560 in, with a leg length from the centre of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .343 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .560 in, with a leg length from the centre of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .343 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-780
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.024
Specs
O.D. 0.4800 inch (12.19 mm)
Wire Diameter 0.0240 inch (0.6096 mm)
Spring Rate 0.0069 in-lb/deg (0.0129 mN-m/arcmin)
View Details
Torsion Springs & Wire Forms -  - Maryland Precision Spring, an MW Industries Company
Maryland Precision Spring, an MW Industries Company
Specs
Units English; Metric
Wire Diameter 0.3120 inch (7.92 mm)
Leg Angle 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
View Details
Torsion Springs -  - Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products, Inc.,an MW Industries Company
Specs
Units English; Metric
Spring Material Music Wire; Spring Steel; Stainless Steel; Copper Alloy,
View Details