Peterson Spring - Technical Products Center Torsion Springs Customizable

Description
Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts such as in motor and pump assembly. Cost-conscious torsion springs implement round wire. When the situation calls for higher performance, rectangular or other non-round wire can be substituted to improve efficiency and obtain higher energy storage capacity. Space between the coils can also be designed to reduce friction. In a case of extreme torque, two separately-designed coil sections – one with a right-hand twist and the other left-handed – can be connected together creating a double-bodied spring. This allows the total torque to match the sum of the two coils combined. Various kinds of ends including short hook, hinge, straight and customizable are available to facilitate mounting. At Peterson Spring, we not only design, manufacture, and test these springs, we are customer focused to ensure clients are matched with the proper device to suit their needs.
Description
Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts such as in motor and pump assembly. Cost-conscious torsion springs implement round wire. When the situation calls for higher performance, rectangular or other non-round wire can be substituted to improve efficiency and obtain higher energy storage capacity. Space between the coils can also be designed to reduce friction. In a case of extreme torque, two separately-designed coil sections – one with a right-hand twist and the other left-handed – can be connected together creating a double-bodied spring. This allows the total torque to match the sum of the two coils combined. Various kinds of ends including short hook, hinge, straight and customizable are available to facilitate mounting. At Peterson Spring, we not only design, manufacture, and test these springs, we are customer focused to ensure clients are matched with the proper device to suit their needs.

Suppliers

Company
Product
Description
Supplier Links
Torsion Springs Customizable
Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts such as in motor and pump assembly. Cost-conscious torsion springs implement round wire. When the situation calls for higher performance, rectangular or other non-round wire can be substituted to improve efficiency and obtain higher energy storage capacity. Space between the coils can also be designed to reduce friction. In a case of extreme torque, two separately-designed coil sections – one with a right-hand twist and the other left-handed – can be connected together creating a double-bodied spring. This allows the total torque to match the sum of the two coils combined. Various kinds of ends including short hook, hinge, straight and customizable are available to facilitate mounting. At Peterson Spring, we not only design, manufacture, and test these springs, we are customer focused to ensure clients are matched with the proper device to suit their needs.

Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts such as in motor and pump assembly.

Cost-conscious torsion springs implement round wire. When the situation calls for higher performance, rectangular or other non-round wire can be substituted to improve efficiency and obtain higher energy storage capacity. Space between the coils can also be designed to reduce friction. In a case of extreme torque, two separately-designed coil sections – one with a right-hand twist and the other left-handed – can be connected together creating a double-bodied spring. This allows the total torque to match the sum of the two coils combined. Various kinds of ends including short hook, hinge, straight and customizable are available to facilitate mounting.

At Peterson Spring, we not only design, manufacture, and test these springs, we are customer focused to ensure clients are matched with the proper device to suit their needs.

Supplier's Site

Technical Specifications

  Peterson Spring - Technical Products Center
Product Category Torsion Springs
Product Number Customizable
Product Name Torsion Springs
Wind Right Hand Wind; Left Hand Wind
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsional Spring: 180 Deg. Deflection, 3.84mm Minimum Axial Space for Operation - S78TSYM064180051 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.3051 inch (7.75 mm)
Wire Diameter 0.0252 inch (0.6400 mm)
Maximum Deflection 180 degrees
View Details
Torsion and Clutch Springs -  - Fennell Spring Company
Fennell Spring Company
Specs
Units English
Wire Diameter 0.0050 to 0.3175 inch (0.1270 to 8.06 mm)
Wind Left Hand Wind; Double Torsion Wind
View Details