Lee Spring Company Spring LC-038E-06-M

Description
COMPRESSION SPRING, OUTSIDE DIAMETER (INCH):0.36, HOLE DIAMETER (INCH):0.375, ROD DIAMETER (INCH):0.271, FREE LENGTH (INCH):0.75, RATE (LB/INCH):21, SOLID HEIGHT (INCH):0.248, WIRE DIAMETER (INCH):0.038, MATERIAL: MUSIC WIRE, LOAD AT SOLID HEIGHT(LB):10.3. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSION SPRING, OUTSIDE DIAMETER (INCH):0.36, HOLE DIAMETER (INCH):0.375, ROD DIAMETER (INCH):0.271, FREE LENGTH (INCH):0.75, RATE (LB/INCH):21, SOLID HEIGHT (INCH):0.248, WIRE DIAMETER (INCH):0.038, MATERIAL: MUSIC WIRE, LOAD AT SOLID HEIGHT(LB):10.3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 15620956 - Radwell International
Willingboro, NJ, United States
Spring
15620956
Spring 15620956
COMPRESSION SPRING, OUTSIDE DIAMETER (INCH):0.36, HOLE DIAMETER (INCH):0.375, ROD DIAMETER (INCH):0.271, FREE LENGTH (INCH):0.75, RATE (LB/INCH):21, SOLID HEIGHT (INCH):0.248, WIRE DIAMETER (INCH):0.038, MATERIAL: MUSIC WIRE, LOAD AT SOLID HEIGHT(LB):10.3. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION SPRING, OUTSIDE DIAMETER (INCH):0.36, HOLE DIAMETER (INCH):0.375, ROD DIAMETER (INCH):0.271, FREE LENGTH (INCH):0.75, RATE (LB/INCH):21, SOLID HEIGHT (INCH):0.248, WIRE DIAMETER (INCH):0.038, MATERIAL: MUSIC WIRE, LOAD AT SOLID HEIGHT(LB):10.3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 15620956
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWL-28 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.8661 inch (22 mm)
View Details
Wave Spring - C087-M3 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details