LEDxON GmbH Led Module, 1717Lm, 5000K, Cool White; Product Range Ledxon Modular 9009377

Description
LED MODULE, 1717LM, 5000K, COOL WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1717lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 1717LM, 5000K, COOL WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1717lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 1717Lm, 5000K, Cool White; Product Range Ledxon Modular - 48AC1826 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 1717Lm, 5000K, Cool White; Product Range Ledxon Modular
48AC1826
Led Module, 1717Lm, 5000K, Cool White; Product Range Ledxon Modular 48AC1826
LED MODULE, 1717LM, 5000K, COOL WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1717lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes

LED MODULE, 1717LM, 5000K, COOL WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1717lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1826
Product Name Led Module, 1717Lm, 5000K, Cool White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers