LEDxON GmbH Led Module, 1656Lm, 3000K, Warm White; Product Range Ledxon Modular 9009375

Description
LED MODULE, 1656LM, 3000K, WARM WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1656lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes
Description
LED MODULE, 1656LM, 3000K, WARM WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1656lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED module, identified as part number 9009375, operates at a supply voltage of 24 VDC and has a rated power of 10 W. It produces a luminous flux of 1656 lumens at a color temperature of 3000 K, classified as warm white. The module features a high efficiency of over 180 lumens per watt and a color rendering index (CRI) of greater than 80, ensuring good light quality and color consistency with a tolerance of 5 SDCM. Constructed with an aluminum circuit board, the module is designed for optimized thermal management, contributing to a service life exceeding 50,000 hours. It is suitable for use in panel luminaires and can be easily linked using plug terminals. The dimensions of the module are 250 mm x 250 mm x 6.1 mm, and it accommodates up to 16 modules in a single assembly. The module is also dimmable and complies with relevant safety and installation standards.

Datasheet Summary
Powered by GS/AI

The LED module, identified as part number 9009375, operates at a supply voltage of 24 VDC and has a rated power of 10 W. It produces a luminous flux of 1656 lumens at a color temperature of 3000 K, classified as warm white. The module features a high efficiency of over 180 lumens per watt and a color rendering index (CRI) of greater than 80, ensuring good light quality and color consistency with a tolerance of 5 SDCM. Constructed with an aluminum circuit board, the module is designed for optimized thermal management, contributing to a service life exceeding 50,000 hours. It is suitable for use in panel luminaires and can be easily linked using plug terminals. The dimensions of the module are 250 mm x 250 mm x 6.1 mm, and it accommodates up to 16 modules in a single assembly. The module is also dimmable and complies with relevant safety and installation standards.

Suppliers

Company
Product
Description
Supplier Links
Led Module, 1656Lm, 3000K, Warm White; Product Range Ledxon Modular - 48AC1824 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 1656Lm, 3000K, Warm White; Product Range Ledxon Modular
48AC1824
Led Module, 1656Lm, 3000K, Warm White; Product Range Ledxon Modular 48AC1824
LED MODULE, 1656LM, 3000K, WARM WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1656lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes

LED MODULE, 1656LM, 3000K, WARM WHITE; Product Range:ARAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:1656lm; Power Rating:10W; Supply Voltage:24VDC;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1824
Product Name Led Module, 1656Lm, 3000K, Warm White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers