LEDxON GmbH Led Module, 927Lm, 5000K, Cool White; Product Range Ledxon Modular 9009374

Description
LED MODULE, 927LM, 5000K, COOL WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:927lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 927LM, 5000K, COOL WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:927lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 927Lm, 5000K, Cool White; Product Range Ledxon Modular - 48AC1823 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 927Lm, 5000K, Cool White; Product Range Ledxon Modular
48AC1823
Led Module, 927Lm, 5000K, Cool White; Product Range Ledxon Modular 48AC1823
LED MODULE, 927LM, 5000K, COOL WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:927lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes

LED MODULE, 927LM, 5000K, COOL WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Cool White; CCT:5000K; Luminous Flux @ Test:-; Luminous Flux @ Max:927lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1823
Product Name Led Module, 927Lm, 5000K, Cool White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details