LEDxON GmbH Led Module, 858Lm, 3000K, Warm White; Product Range Ledxon Modular 9009372

Description
LED MODULE, 858LM, 3000K, WARM WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:858lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 858LM, 3000K, WARM WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:858lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 858Lm, 3000K, Warm White; Product Range Ledxon Modular - 48AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 858Lm, 3000K, Warm White; Product Range Ledxon Modular
48AC1821
Led Module, 858Lm, 3000K, Warm White; Product Range Ledxon Modular 48AC1821
LED MODULE, 858LM, 3000K, WARM WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:858lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes

LED MODULE, 858LM, 3000K, WARM WHITE; Product Range:LRPHL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:858lm; Power Rating:6W; Supply Voltage:24VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1821
Product Name Led Module, 858Lm, 3000K, Warm White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details