LEDxON GmbH Led Module, 429Lm, 4000K, Neutral White; Product Range Ledxon Modular 9009367

Description
LED MODULE, 429LM, 4000K, NEUTRAL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 429LM, 4000K, NEUTRAL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 429Lm, 4000K, Neutral White; Product Range Ledxon Modular - 48AC1819 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 429Lm, 4000K, Neutral White; Product Range Ledxon Modular
48AC1819
Led Module, 429Lm, 4000K, Neutral White; Product Range Ledxon Modular 48AC1819
LED MODULE, 429LM, 4000K, NEUTRAL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply RoHS Compliant: Yes

LED MODULE, 429LM, 4000K, NEUTRAL WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:429lm; Power Rating:3W; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1819
Product Name Led Module, 429Lm, 4000K, Neutral White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details