LEDxON GmbH Led Module, 398Lm, 3000K, Warm White; Product Range Ledxon Modular 9009366

Description
LED MODULE, 398LM, 3000K, WARM WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:398lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 398LM, 3000K, WARM WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:398lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 398Lm, 3000K, Warm White; Product Range Ledxon Modular - 48AC1818 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 398Lm, 3000K, Warm White; Product Range Ledxon Modular
48AC1818
Led Module, 398Lm, 3000K, Warm White; Product Range Ledxon Modular 48AC1818
LED MODULE, 398LM, 3000K, WARM WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:398lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes

LED MODULE, 398LM, 3000K, WARM WHITE; Product Range:LRAML Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:398lm; Power Rating:3W; Supply Voltage:24VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1818
Product Name Led Module, 398Lm, 3000K, Warm White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers