LEDxON GmbH Led Module, 225Lm, 4000K, Neutral White; Product Range Ledxon Modular 9009361

Description
LED MODULE, 225LM, 4000K, NEUTRAL WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:225lm; Power Rating:1.5W; Supply RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 225LM, 4000K, NEUTRAL WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:225lm; Power Rating:1.5W; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 225Lm, 4000K, Neutral White; Product Range Ledxon Modular - 48AC1816 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 225Lm, 4000K, Neutral White; Product Range Ledxon Modular
48AC1816
Led Module, 225Lm, 4000K, Neutral White; Product Range Ledxon Modular 48AC1816
LED MODULE, 225LM, 4000K, NEUTRAL WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:225lm; Power Rating:1.5W; Supply RoHS Compliant: Yes

LED MODULE, 225LM, 4000K, NEUTRAL WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Neutral White; CCT:4000K; Luminous Flux @ Test:-; Luminous Flux @ Max:225lm; Power Rating:1.5W; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1816
Product Name Led Module, 225Lm, 4000K, Neutral White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Compact and lower height LEDs with lens - CSL0701DT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details