LEDxON GmbH Led Module, 209Lm, 3000K, Warm White; Product Range Ledxon Modular 9009360

Description
LED MODULE, 209LM, 3000K, WARM WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:209lm; Power Rating:1.5W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 209LM, 3000K, WARM WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:209lm; Power Rating:1.5W; Supply Voltage:24VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 209Lm, 3000K, Warm White; Product Range Ledxon Modular - 48AC1815 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 209Lm, 3000K, Warm White; Product Range Ledxon Modular
48AC1815
Led Module, 209Lm, 3000K, Warm White; Product Range Ledxon Modular 48AC1815
LED MODULE, 209LM, 3000K, WARM WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:209lm; Power Rating:1.5W; Supply Voltage:24VDC; RoHS Compliant: Yes

LED MODULE, 209LM, 3000K, WARM WHITE; Product Range:LRALL Series; LED Module Type:Board + LED + Connector; LED Colour:Warm White; CCT:3000K; Luminous Flux @ Test:-; Luminous Flux @ Max:209lm; Power Rating:1.5W; Supply Voltage:24VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48AC1815
Product Name Led Module, 209Lm, 3000K, Warm White; Product Range Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers