LEDxON GmbH Led, Adjust Double,19.2W, W.wht-C.wht; Light Strip Length Ledxon Modular 9009093

Description
LED, ADJUST DOUBLE,19.2W, W.WHT-C.WHT; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White, Warm White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; LED Colour:Warm White, Cool RoHS Compliant: Yes
Datasheet
Description
LED, ADJUST DOUBLE,19.2W, W.WHT-C.WHT; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White, Warm White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; LED Colour:Warm White, Cool RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Adjust Double,19.2W, W.wht-C.wht; Light Strip Length Ledxon Modular - 95W4083 - Newark, An Avnet Company
Chicago, IL, United States
Led, Adjust Double,19.2W, W.wht-C.wht; Light Strip Length Ledxon Modular
95W4083
Led, Adjust Double,19.2W, W.wht-C.wht; Light Strip Length Ledxon Modular 95W4083
LED, ADJUST DOUBLE,19.2W, W.WHT-C.WHT; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White, Warm White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; LED Colour:Warm White, Cool RoHS Compliant: Yes

LED, ADJUST DOUBLE,19.2W, W.WHT-C.WHT; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White, Warm White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; LED Colour:Warm White, Cool RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W4083
Product Name Led, Adjust Double,19.2W, W.wht-C.wht; Light Strip Length Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML811WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type White
Optical Power Output 35 milliwatts
View Details