LEDxON GmbH Led, Hp Multi, 19.2W, C.white, 6000K; Light Strip Length Ledxon Modular 9009058

Description
LED, HP MULTI, 19.2W, C.WHITE, 6000K; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; CCT:6000K; LED Colour:Cool White; LED Module RoHS Compliant: Yes
Datasheet
Description
LED, HP MULTI, 19.2W, C.WHITE, 6000K; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; CCT:6000K; LED Colour:Cool White; LED Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hp Multi, 19.2W, C.white, 6000K; Light Strip Length Ledxon Modular - 95W4068 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hp Multi, 19.2W, C.white, 6000K; Light Strip Length Ledxon Modular
95W4068
Led, Hp Multi, 19.2W, C.white, 6000K; Light Strip Length Ledxon Modular 95W4068
LED, HP MULTI, 19.2W, C.WHITE, 6000K; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; CCT:6000K; LED Colour:Cool White; LED Module RoHS Compliant: Yes

LED, HP MULTI, 19.2W, C.WHITE, 6000K; Light Strip Length:1m; No. of LEDs:240LEDs; Illumination Colour:Cool White; Input Voltage:24VDC; Input Power:19.2W; IP Rating:IP20; Product Range:-; CCT:6000K; LED Colour:Cool White; LED Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95W4068
Product Name Led, Hp Multi, 19.2W, C.white, 6000K; Light Strip Length Ledxon Modular
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details