LEDxON GmbH Led Mod, Warm White, 1W, 60Deg; Product Range Ledxon Modular 9008126

Description
LED MOD, WARM WHITE, 1W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:66lm; Power Rating:1W; Supply Voltage:3.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MOD, WARM WHITE, 1W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:66lm; Power Rating:1W; Supply Voltage:3.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Warm White, 1W, 60Deg; Product Range Ledxon Modular - 93T7818 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Warm White, 1W, 60Deg; Product Range Ledxon Modular
93T7818
Led Mod, Warm White, 1W, 60Deg; Product Range Ledxon Modular 93T7818
LED MOD, WARM WHITE, 1W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:66lm; Power Rating:1W; Supply Voltage:3.5V; MSL:- RoHS Compliant: Yes

LED MOD, WARM WHITE, 1W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:66lm; Power Rating:1W; Supply Voltage:3.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T7818
Product Name Led Mod, Warm White, 1W, 60Deg; Product Range Ledxon Modular
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers