LEDxON GmbH Led Mod, Cold White, 3W, 60Deg; Product Range Ledxon Modular 9008119

Description
LED MOD, COLD WHITE, 3W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MOD, COLD WHITE, 3W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Cold White, 3W, 60Deg; Product Range Ledxon Modular - 93T7815 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Cold White, 3W, 60Deg; Product Range Ledxon Modular
93T7815
Led Mod, Cold White, 3W, 60Deg; Product Range Ledxon Modular 93T7815
LED MOD, COLD WHITE, 3W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

LED MOD, COLD WHITE, 3W, 60DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T7815
Product Name Led Mod, Cold White, 3W, 60Deg; Product Range Ledxon Modular
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 95 degrees
View Details
2 suppliers