LEDxON GmbH Led Mod, Warm White, 3W, 10Deg; Product Range Ledxon Modular 9008096

Description
LED MOD, WARM WHITE, 3W, 10DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MOD, WARM WHITE, 3W, 10DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Warm White, 3W, 10Deg; Product Range Ledxon Modular - 93T7812 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Warm White, 3W, 10Deg; Product Range Ledxon Modular
93T7812
Led Mod, Warm White, 3W, 10Deg; Product Range Ledxon Modular 93T7812
LED MOD, WARM WHITE, 3W, 10DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

LED MOD, WARM WHITE, 3W, 10DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T7812
Product Name Led Mod, Warm White, 3W, 10Deg; Product Range Ledxon Modular
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details