LEDxON GmbH Led Mod, Warm White, 3W, 30Deg; Product Range Ledxon Modular 9008074

Description
LED MOD, WARM WHITE, 3W, 30DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MOD, WARM WHITE, 3W, 30DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Warm White, 3W, 30Deg; Product Range Ledxon Modular - 93T7806 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Warm White, 3W, 30Deg; Product Range Ledxon Modular
93T7806
Led Mod, Warm White, 3W, 30Deg; Product Range Ledxon Modular 93T7806
LED MOD, WARM WHITE, 3W, 30DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

LED MOD, WARM WHITE, 3W, 30DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Warm White; CCT:2700K; Luminous Flux @ Test:-; Luminous Flux @ Max:112lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T7806
Product Name Led Mod, Warm White, 3W, 30Deg; Product Range Ledxon Modular
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details