LEDxON GmbH Led Mod, Cold White, 3W, 45Deg; Product Range Ledxon Modular 9008061

Description
LED MOD, COLD WHITE, 3W, 45DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Daylight White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MOD, COLD WHITE, 3W, 45DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Daylight White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mod, Cold White, 3W, 45Deg; Product Range Ledxon Modular - 93T7801 - Newark, An Avnet Company
Chicago, IL, United States
Led Mod, Cold White, 3W, 45Deg; Product Range Ledxon Modular
93T7801
Led Mod, Cold White, 3W, 45Deg; Product Range Ledxon Modular 93T7801
LED MOD, COLD WHITE, 3W, 45DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Daylight White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

LED MOD, COLD WHITE, 3W, 45DEG; Product Range:ALUSTAR Series; LED Module Type:LED + Housing; LED Color:Daylight White; CCT:6000K; Luminous Flux @ Test:-; Luminous Flux @ Max:146lm; Power Rating:3W; Supply Voltage:4.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T7801
Product Name Led Mod, Cold White, 3W, 45Deg; Product Range Ledxon Modular
LED Type White; Daylight White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 516-ASCQDA60-B1112A2A305TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details