Ledlink Optics, Inc. LED Lighting Lenses LL44ZZ-DCP25L52

Description
LED Lighting Lenses Linear Lens for Lumileds 2835
Datasheet
Description
LED Lighting Lenses Linear Lens for Lumileds 2835
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
LL44ZZ-DCP25L52
LED Lighting Lenses LL44ZZ-DCP25L52
LED Lighting Lenses Linear Lens for Lumileds 2835

LED Lighting Lenses Linear Lens for Lumileds 2835

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LL44ZZ-DCP25L52
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810678 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 15.6mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Spacer Mount for LED - 8911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers