Ledlink Optics, Inc. LED Lighting Lenses LL01CR-BNE40L06

Description
LED Lighting Lenses Single Lens 19.4 x 14.9mm 40 deg
Description
LED Lighting Lenses Single Lens 19.4 x 14.9mm 40 deg

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
LL01CR-BNE40L06
LED Lighting Lenses LL01CR-BNE40L06
LED Lighting Lenses Single Lens 19.4 x 14.9mm 40 deg

LED Lighting Lenses Single Lens 19.4 x 14.9mm 40 deg

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LL01CR-BNE40L06
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796471 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 48.1mm
Lead Length 45 mm (1.77 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7354 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers