Ledlink Optics, Inc. LED Lighting Lenses LL01CR-ADP24L06

Description
LED Lighting Lenses Single Lens 75.8 x 35.2mm 24 deg
Datasheet
Description
LED Lighting Lenses Single Lens 75.8 x 35.2mm 24 deg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
LL01CR-ADP24L06
LED Lighting Lenses LL01CR-ADP24L06
LED Lighting Lenses Single Lens 75.8 x 35.2mm 24 deg

LED Lighting Lenses Single Lens 75.8 x 35.2mm 24 deg

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LL01CR-ADP24L06
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796213 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
T-1 3/4 Lens Cap-Clear - 8689 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers