Ledil OY Optics - Lenses FP11082_LISA2-W-CLIP

Description
LENS CLEAR 36-46DEG WIDE SNAP IN
Request a Quote Datasheet
Description
LENS CLEAR 36-46DEG WIDE SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1157-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1157-ND
Optics - Lenses 711-1157-ND
LENS CLEAR 36-46DEG WIDE SNAP IN

LENS CLEAR 36-46DEG WIDE SNAP IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FP11082_LISA2-W-CLIP
LED Lighting Lenses Assemblies FP11082_LISA2-W-CLIP
LED Lighting Lenses Assemblies Single Lens

LED Lighting Lenses Assemblies Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1157-ND FP11082_LISA2-W-CLIP
Product Name Optics - Lenses LED Lighting Lenses Assemblies
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796226 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.71 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LEDs - Spacers, Standoffs - 36-7034-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details