Ledil OY Optics - Lenses FP11002_LISA2-W-PIN

Description
LENS CLR 36-46DEG WIDE ADHESIVE
Request a Quote Datasheet
Description
LENS CLR 36-46DEG WIDE ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 711-1153-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
711-1153-ND
Optics - Lenses 711-1153-ND
LENS CLR 36-46DEG WIDE ADHESIVE

LENS CLR 36-46DEG WIDE ADHESIVE

Buy Now Datasheet
LED Lenses & Reflectors - 7106717 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
7106717
LED Lenses & Reflectors 7106717
Ledil FP11002_LISA2-W-PIN LED Lens

Ledil FP11002_LISA2-W-PIN LED Lens

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FP11002_LISA2-W-PIN
LED Lighting Lenses Assemblies FP11002_LISA2-W-PIN
LED Lighting Lenses Assemblies Single Lens

LED Lighting Lenses Assemblies Single Lens

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 711-1153-ND 7106717 FP11002_LISA2-W-PIN
Product Name Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses Assemblies
LED Hardware LED Lens LED Lens
LED Type 9.9mm Dia 9.9 (dia.) x 6.6mm
Mount Style Adhesive Glue, pin
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Yellow - 8664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 6-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details