Ledil OY LED Lighting Lenses Assemblies FCA12230_LR2-M2

Description
LED Lighting Lenses Assemblies Assembly Round 21.6mm D 14.6mm H
Description
LED Lighting Lenses Assemblies Assembly Round 21.6mm D 14.6mm H

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FCA12230_LR2-M2
LED Lighting Lenses Assemblies FCA12230_LR2-M2
LED Lighting Lenses Assemblies Assembly Round 21.6mm D 14.6mm H

LED Lighting Lenses Assemblies Assembly Round 21.6mm D 14.6mm H

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number FCA12230_LR2-M2
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795970 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 11.5mm
Lead Length 11.5 mm (0.4528 inch)
View Details
Spacer Mount for LED - 8926 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers