Ledil OY LED Lighting Lenses Assemblies FA12310_TINA-D

Description
LED Lighting Lenses Assemblies Round Assembly 19 Degrees FWHM
Datasheet
Description
LED Lighting Lenses Assemblies Round Assembly 19 Degrees FWHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
FA12310_TINA-D
LED Lighting Lenses Assemblies FA12310_TINA-D
LED Lighting Lenses Assemblies Round Assembly 19 Degrees FWHM

LED Lighting Lenses Assemblies Round Assembly 19 Degrees FWHM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number FA12310_TINA-D
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707556 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 3-2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details